NIC Components Corp. RF Antennas NAN-E108x9B2AMF

Description
2.45GHz Wi-Fi, WLAN RF Antenna 2.4GHz ~ 2.499GHz, 4.9GHz ~ 5.824GHz 3dB SMA Screw Mount
Datasheet
Description
2.45GHz Wi-Fi, WLAN RF Antenna 2.4GHz ~ 2.499GHz, 4.9GHz ~ 5.824GHz 3dB SMA Screw Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NAN-E108x9B2AMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NAN-E108x9B2AMF
RF Antennas NAN-E108x9B2AMF
2.45GHz Wi-Fi, WLAN RF Antenna 2.4GHz ~ 2.499GHz, 4.9GHz ~ 5.824GHz 3dB SMA Screw Mount

2.45GHz Wi-Fi, WLAN RF Antenna 2.4GHz ~ 2.499GHz, 4.9GHz ~ 5.824GHz 3dB SMA Screw Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NAN-E108x9B2AMF
Product Name RF Antennas
Applications Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Antenna Kit - Model AK-40G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers