NIC Components Corp. RF Antennas NAN-CW3B3216AF

Description
5.55GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.925GHz ~ 7.125GHz 2.5dB Solder Surface Mount
Datasheet
Description
5.55GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.925GHz ~ 7.125GHz 2.5dB Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NAN-CW3B3216AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NAN-CW3B3216AF
RF Antennas NAN-CW3B3216AF
5.55GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.925GHz ~ 7.125GHz 2.5dB Solder Surface Mount

5.55GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.925GHz ~ 7.125GHz 2.5dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NAN-CW3B3216AF
Product Name RF Antennas
Applications Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers