NIC Components Corp. RF Antennas NAN-CU1B6050AF

Description
7GHz UWB Chip RF Antenna 6GHz ~ 8GHz 4.5dB Solder Surface Mount
Datasheet
Description
7GHz UWB Chip RF Antenna 6GHz ~ 8GHz 4.5dB Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NAN-CU1B6050AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NAN-CU1B6050AF
RF Antennas NAN-CU1B6050AF
7GHz UWB Chip RF Antenna 6GHz ~ 8GHz 4.5dB Solder Surface Mount

7GHz UWB Chip RF Antenna 6GHz ~ 8GHz 4.5dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NAN-CU1B6050AF
Product Name RF Antennas
Applications UWB
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers