NIC Components Corp. RF Antennas NAN-CL5B4010AF

Description
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 4.5dB Solder Surface Mount
Datasheet
Description
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 4.5dB Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NAN-CL5B4010AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NAN-CL5B4010AF
RF Antennas NAN-CL5B4010AF
830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 4.5dB Solder Surface Mount

830MHz, 1.94GHz, 2.6GHz 2G, 3G, 4G, GSM, LTE Chip RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 4.5dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NAN-CL5B4010AF
Product Name RF Antennas
Applications 2G, 3G, 4G, GSM, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers