NIC Components Corp. RF Antennas NAN-CD1B3216AF

Description
1.93GHz Chip RF Antenna 1.8GHz ~ 1.905GHz 1.5dBi Solder Surface Mount
Datasheet
Description
1.93GHz Chip RF Antenna 1.8GHz ~ 1.905GHz 1.5dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - NAN-CD1B3216AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
NAN-CD1B3216AF
RF Antennas NAN-CD1B3216AF
1.93GHz Chip RF Antenna 1.8GHz ~ 1.905GHz 1.5dBi Solder Surface Mount

1.93GHz Chip RF Antenna 1.8GHz ~ 1.905GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number NAN-CD1B3216AF
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers