NIC Components Corp. SMD 330UF 35V Capacitor NACZ331M35V10X10.5TR13F

Description
CAP ALUM 330UF 20% 35V SMD Product overview: NACZ331M35V10X10.5TR 13F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NACZ331M35V10X10. 5TR13F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 330UF 20% 35V SMD Product overview: NACZ331M35V10X10.5TR 13F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NACZ331M35V10X10. 5TR13F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 330UF 35V Capacitor
58-NACZ331M35V10X10.5TR13F
SMD 330UF 35V Capacitor 58-NACZ331M35V10X10.5TR13F
CAP ALUM 330UF 20% 35V SMD Product overview: NACZ331M35V10X10.5TR 13F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NACZ331M35V10X10. 5TR13F can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 35V SMD Product overview: NACZ331M35V10X10.5TR13F from NIC Components Corp is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NACZ331M35V10X10.5TR13F can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Electrolytic Capacitors - 4988-NACZ331M35V10X10.5TR13FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACZ331M35V10X10.5TR13FTR-ND
Aluminum Electrolytic Capacitors 4988-NACZ331M35V10X10.5TR13FTR-ND
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - NACZ331M35V10X10.5TR13F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
NACZ331M35V10X10.5TR13F
Capacitors - Aluminum Electrolytic Capacitors NACZ331M35V10X10.5TR13F
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2503 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2503
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2503
CAP, 330UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 330UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components - 35AH3864 - Newark, An Avnet Company
Chicago, IL, United States
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components
35AH3864
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components 35AH3864
SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES

SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2504
Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2504
CAP, 330UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 330UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-NACZ331M35V10X10.5TR13F 4988-NACZ331M35V10X10.5TR13FTR-ND NACZ331M35V10X10.5TR13F 10AH2503 35AH3864
Product Name SMD 330UF 35V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Nic Components Smt Alum. Electrolytic Cap Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details