NIC Components Corp. Aluminum Electrolytic Capacitors NACZ101M50V8X10.5TR13F

Description
CAP ALUM 100UF 20% 50V SMD
Request a Quote Datasheet
Description
CAP ALUM 100UF 20% 50V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4988-NACZ101M50V8X10.5TR13FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACZ101M50V8X10.5TR13FTR-ND
Aluminum Electrolytic Capacitors 4988-NACZ101M50V8X10.5TR13FTR-ND
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Buy Now Datasheet
Aluminum Capacitors - NACZ101M50V8X10.5TR13F - 1074018-NACZ101M50V8X10.5TR13F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NACZ101M50V8X10.5TR13F
1074018-NACZ101M50V8X10.5TR13F
Aluminum Capacitors - NACZ101M50V8X10.5TR13F 1074018-NACZ101M50V8X10.5TR13F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074018-NACZ101M50V8 X10.5TR13F Termination: SMD/SMT Voltage Rating: 50 V Voltage: 50 V Capacitance: 100 µF Tolerance: 20 % Impedance: 400 mΩ Leakage Current: 50.5 µA ESR (Equivalent Series Resistance): 400 mΩ Ripple Current: 300 mA Height: 10.5 mm Diameter: 8 mm Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): NAZT101M25V6.3X8NBF; EEEFK1C101P; NACK101M35V6.3X8TR13 F; EEEFK1H101P; EEE-FK1C101AP; EMZA160ADA101MF61GNA CZ101M50V 8X10.5TR13F; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020, 8532220020 Lead Pitch: 3.2 mm Lead Diameter: 1 mm Life (Hours): 2000 hours

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074018-NACZ101M50V8X10.5TR13F
Termination: SMD/SMT
Voltage Rating: 50 V
Voltage: 50 V
Capacitance: 100 µF
Tolerance: 20 %
Impedance: 400 mΩ
Leakage Current: 50.5 µA
ESR (Equivalent Series Resistance): 400 mΩ
Ripple Current: 300 mA
Height: 10.5 mm
Diameter: 8 mm
Categories: Aluminum Capacitors
Alternative Parts (Cross-Reference): NAZT101M25V6.3X8NBF; EEEFK1C101P; NACK101M35V6.3X8TR13F; EEEFK1H101P; EEE-FK1C101AP; EMZA160ADA101MF61GNACZ101M50V 8X10.5TR13F;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020, 8532220020
Lead Pitch: 3.2 mm
Lead Diameter: 1 mm
Life (Hours): 2000 hours

Buy Now
Cap, 100Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2479
Cap, 100Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2479
CAP, 100UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2480
Cap, 100Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2480
CAP, 100UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:NACZ Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - NACZ101M50V8X10.5TR13F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
NACZ101M50V8X10.5TR13F
Capacitors - Aluminum Electrolytic Capacitors NACZ101M50V8X10.5TR13F
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NACZ101M50V8X10.5TR13FTR-ND 1074018-NACZ101M50V8X10.5TR13F 10AH2479 NACZ101M50V8X10.5TR13F
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - NACZ101M50V8X10.5TR13F Cap, 100Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details