NIC Components Corp. Aluminum Capacitors - NACEW330M25V6.3X5.5TR13F NACEW330M25V6.3X5.5TR13F

Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985617-NACEW330M25V6 .3X5.5TR13F Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 7.04 Ω Ripple Current: 44 mA Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Life (Hours): 1000 hours
Request a Quote
Description
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985617-NACEW330M25V6 .3X5.5TR13F Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 7.04 Ω Ripple Current: 44 mA Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Life (Hours): 1000 hours
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - NACEW330M25V6.3X5.5TR13F - 985617-NACEW330M25V6.3X5.5TR13F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NACEW330M25V6.3X5.5TR13F
985617-NACEW330M25V6.3X5.5TR13F
Aluminum Capacitors - NACEW330M25V6.3X5.5TR13F 985617-NACEW330M25V6.3X5.5TR13F
Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985617-NACEW330M25V6 .3X5.5TR13F Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 7.04 Ω Ripple Current: 44 mA Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: Aluminum Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Life (Hours): 1000 hours

Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985617-NACEW330M25V6.3X5.5TR13F
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 7.04 Ω
Ripple Current: 44 mA
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Life (Hours): 1000 hours

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 985617-NACEW330M25V6.3X5.5TR13F
Product Name Aluminum Capacitors - NACEW330M25V6.3X5.5TR13F
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1713202 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers