CAP, 3.3UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:50.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Product Diameter:4mm RoHS Compliant: Yes
CAP, 3.3UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):50V; ESR:50.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Product Diameter:4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10AH2443 |
| Product Name | Cap, 3.3Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Nic Components |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |