NIC Components Corp. Aluminum Electrolytic Capacitors NACE330M25V6.3X5.5TR13F

Description
CAP ALUM 33UF 20% 25V SMD
Request a Quote Datasheet
Description
CAP ALUM 33UF 20% 25V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4988-NACE330M25V6.3X5.5TR13FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE330M25V6.3X5.5TR13FTR-ND
Aluminum Electrolytic Capacitors 4988-NACE330M25V6.3X5.5TR13FTR-ND
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE330M25V6.3X5.5TR13FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE330M25V6.3X5.5TR13FDKR-ND
Aluminum Electrolytic Capacitors 4988-NACE330M25V6.3X5.5TR13FDKR-ND
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE330M25V6.3X5.5TR13FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE330M25V6.3X5.5TR13FCT-ND
Aluminum Electrolytic Capacitors 4988-NACE330M25V6.3X5.5TR13FCT-ND
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - NACE330M25V6.3X5.5TR13F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
NACE330M25V6.3X5.5TR13F
Capacitors - Aluminum Electrolytic Capacitors NACE330M25V6.3X5.5TR13F
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2448
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2448
CAP, 33UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:7.04ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 33UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:7.04ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2447 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2447
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2447
CAP, 33UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:7.04ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 33UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:7.04ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components - 79AH5118 - Newark, An Avnet Company
Chicago, IL, United States
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components
79AH5118
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components 79AH5118
SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES

SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4988-NACE330M25V6.3X5.5TR13FTR-ND 4988-NACE330M25V6.3X5.5TR13FDKR-ND NACE330M25V6.3X5.5TR13F 10AH2448 79AH5118
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Nic Components Smt Alum. Electrolytic Cap Rohs Compliant Nic Components
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Applications General Purpose General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers