NIC Components Corp. Aluminium Capacitors NACE220M16V5X5.5TR13F

Description
Capacitor Al SMD 22uF 16V
Request a Quote
Description
Capacitor Al SMD 22uF 16V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 22µF, 16V aluminum electrolytic capacitor from the NACE series is designed for surface mount applications. It features a cylindrical V-chip construction, making it suitable for automatic mounting and reflow soldering processes. This capacitor has a rated voltage of 16V and a capacitance tolerance of ±20%. It operates effectively within a temperature range of -40°C to +85°C and has a maximum leakage current of 0.01CV or 3µA, whichever is greater, after two minutes at 20°C. The capacitor is rated for a load life of 2000 hours at 85°C, ensuring reliability in various applications. It is RoHS compliant, indicating that it meets environmental standards. The part is suitable for general-purpose use and offers a low-cost solution for engineers looking for dependable performance in their electronic designs.

Datasheet Summary
Powered by GS/AI

The 22µF, 16V aluminum electrolytic capacitor from the NACE series is designed for surface mount applications. It features a cylindrical V-chip construction, making it suitable for automatic mounting and reflow soldering processes. This capacitor has a rated voltage of 16V and a capacitance tolerance of ±20%. It operates effectively within a temperature range of -40°C to +85°C and has a maximum leakage current of 0.01CV or 3µA, whichever is greater, after two minutes at 20°C. The capacitor is rated for a load life of 2000 hours at 85°C, ensuring reliability in various applications. It is RoHS compliant, indicating that it meets environmental standards. The part is suitable for general-purpose use and offers a low-cost solution for engineers looking for dependable performance in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7379634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7379634
Aluminium Capacitors 7379634
Capacitor Al SMD 22uF 16V

Capacitor Al SMD 22uF 16V

Supplier's Site
Aluminium Capacitors - 1693659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1693659
Aluminium Capacitors 1693659
Capacitor Al SMD 22uF 16V

Capacitor Al SMD 22uF 16V

Supplier's Site
Aluminum Electrolytic Capacitors - 4988-NACE220M16V5X5.5TR13FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE220M16V5X5.5TR13FDKR-ND
Aluminum Electrolytic Capacitors 4988-NACE220M16V5X5.5TR13FDKR-ND
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE220M16V5X5.5TR13FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE220M16V5X5.5TR13FTR-ND
Aluminum Electrolytic Capacitors 4988-NACE220M16V5X5.5TR13FTR-ND
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4988-NACE220M16V5X5.5TR13FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4988-NACE220M16V5X5.5TR13FCT-ND
Aluminum Electrolytic Capacitors 4988-NACE220M16V5X5.5TR13FCT-ND
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Buy Now Datasheet
Cap, 22Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2431
Cap, 22Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2431
CAP, 22UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:12.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:12.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components - 35AH3813 - Newark, An Avnet Company
Chicago, IL, United States
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components
35AH3813
Smt Alum. Electrolytic Cap Rohs Compliant Nic Components 35AH3813
SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES

SMT ALUM. ELECTROLYTIC CAP ROHS COMPLIANT: YES

Supplier's Site
Cap, 22Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components - 10AH2432 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components
10AH2432
Cap, 22Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components 10AH2432
CAP, 22UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:12.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 22UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):16V; ESR:12.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:NACE Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - NACE220M16V5X5.5TR13F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
NACE220M16V5X5.5TR13F
Capacitors - Aluminum Electrolytic Capacitors NACE220M16V5X5.5TR13F
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7379634 4988-NACE220M16V5X5.5TR13FDKR-ND 4988-NACE220M16V5X5.5TR13FTR-ND 10AH2431 35AH3813 NACE220M16V5X5.5TR13F
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 22Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Nic Components Smt Alum. Electrolytic Cap Rohs Compliant Nic Components Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details