Danotherm Electric A/S Res, 150R, 200W, Wire Leaded, Wirewound; Resistance Danotherm CBH265C777150RKT

Description
RES, 150R, 200W, WIRE LEADED, WIREWOUND; Resistance:150ohm; Product Range:CBH-265 Series; Power Rating:200W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 200W, WIRE LEADED, WIREWOUND; Resistance:150ohm; Product Range:CBH-265 Series; Power Rating:200W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 200W, Wire Leaded, Wirewound; Resistance Danotherm - 72AC8139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 200W, Wire Leaded, Wirewound; Resistance Danotherm
72AC8139
Res, 150R, 200W, Wire Leaded, Wirewound; Resistance Danotherm 72AC8139
RES, 150R, 200W, WIRE LEADED, WIREWOUND; Resistance:150ohm; Product Range:CBH-265 Series; Power Rating:200W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

RES, 150R, 200W, WIRE LEADED, WIREWOUND; Resistance:150ohm; Product Range:CBH-265 Series; Power Rating:200W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72AC8139
Product Name Res, 150R, 200W, Wire Leaded, Wirewound; Resistance Danotherm
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 150 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers