Danotherm Electric A/S Res, 22R, 110W, Wire Leaded, Wirewound; Resistance Danotherm CBH165C77722RKT

Description
RES, 22R, 110W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:CBH-165 Series; Power Rating:110W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 110W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:CBH-165 Series; Power Rating:110W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 110W, Wire Leaded, Wirewound; Resistance Danotherm - 72AC8131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 110W, Wire Leaded, Wirewound; Resistance Danotherm
72AC8131
Res, 22R, 110W, Wire Leaded, Wirewound; Resistance Danotherm 72AC8131
RES, 22R, 110W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:CBH-165 Series; Power Rating:110W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

RES, 22R, 110W, WIRE LEADED, WIREWOUND; Resistance:22ohm; Product Range:CBH-165 Series; Power Rating:110W; Resistance Tolerance:± 10%; Resistor Terminals:Wire Leaded; Voltage Rating:1.1kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72AC8131
Product Name Res, 22R, 110W, Wire Leaded, Wirewound; Resistance Danotherm
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 22 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details