Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SIGNAL GENERATORS
NI
867122-03 -- FUNCTION GENERATOR, ANALOG
NI
Function Generator, Analog
867122-03
Description
EXPANDABLE PXI BUNDLE BASED ON P
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
EXPANDABLE PXI BUNDLE BASED ON P
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Function Generator, Analog
2770-867122-03-ND
Function Generator, Analog
2770-867122-03-ND
EXPANDABLE PXI BUNDLE BASED ON P
EXPANDABLE PXI BUNDLE BASED ON P
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Signal Generators
Product Number
2770-867122-03-ND
Product Name
Function Generator, Analog
Generator Type
Function
Unlock Full Specs
to access all available technical data
Similar Products
Festo Corporation
Pulse generator
VLG-4-1/8
Specs
Device Type
Generator
Generator Type
Pulse
View Details
Mini-Circuits
0.1 to 44 GHz Signal Generator (-40 to +17 dBm)
SSG-44G-RC
Specs
Device Type
Generator
Generator Type
Pulse; Sweep
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
2
suppliers
RS Components, Ltd.
Arbitrary Waveform Generators
1236584
Specs
User Interface
Lan, usb device, usb host
Display
Video
Inputs
2
View Details
Uni-Trend US
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator
UTG9354T
Specs
Interface
Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs
4
Minimum
350 MHz
View Details