NI Microsd Memory Card, 32Gb; Blank Media Flash Memory Type Ni 786989-01

Description
MICROSD MEMORY CARD, 32GB; Blank Media Flash Memory Type:MicroSD Card; Memory Capacity:32GB; Product Range:- RoHS Compliant: Yes
Description
MICROSD MEMORY CARD, 32GB; Blank Media Flash Memory Type:MicroSD Card; Memory Capacity:32GB; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microsd Memory Card, 32Gb; Blank Media Flash Memory Type Ni - 14AJ6359 - Newark, An Avnet Company
Chicago, IL, United States
Microsd Memory Card, 32Gb; Blank Media Flash Memory Type Ni
14AJ6359
Microsd Memory Card, 32Gb; Blank Media Flash Memory Type Ni 14AJ6359
MICROSD MEMORY CARD, 32GB; Blank Media Flash Memory Type:MicroSD Card; Memory Capacity:32GB; Product Range:- RoHS Compliant: Yes

MICROSD MEMORY CARD, 32GB; Blank Media Flash Memory Type:MicroSD Card; Memory Capacity:32GB; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 14AJ6359
Product Name Microsd Memory Card, 32Gb; Blank Media Flash Memory Type Ni
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - S25FL127SABBHIC00 - 932633-S25FL127SABBHIC00 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 24-BGA (8x6)
View Details
2 suppliers
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
5V Memory IC and Storage Component - 774-AM29F200BT-70EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 70 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details