Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
NI
786636-01 -- INDUSTRIAL PCS
NI
Industrial PCs
786636-01
Description
PXIE-8881 XEON 8 CORE CONTROLLER
Quarktwin Technology Ltd.
Done
Description
PXIE-8881 XEON 8 CORE CONTROLLER
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
786636-01
Industrial PCs
786636-01
PXIE-8881 XEON 8 CORE CONTROLLER
PXIE-8881 XEON 8 CORE CONTROLLER
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Computers
Product Number
786636-01
Product Name
Industrial PCs
Processor
Intel 386 Family; Intel® Xeon® 3.9GHz, 8 Core
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Intel® Core™ IPC Controller
AMAX-7580-208D7A
Specs
Processor
Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
Main Memory
8.00 GB
View Details
iba America LLC
Powerful industrial PC
ibaIPC-Fanless
Specs
Computer Type
Desktop, Stand Alone or Tower
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
BARTEC
POLARIS PROFESSIONAL 12,1" W
polaris professional panel pc 121 w
Specs
Computer Type
Computer Terminal
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
OnLogic Inc.
Aetina JETAGX NVIDIA Jetson AGX Orin Fanless AI Computer
JETAGX
View Details