NI VDC Logic I/O Module 780927-01

Description
VOLTAGE OUTPUT MODULE, 16BIT, 25KSPS, PRODUCT TYPE:VOLTAGE OUTPUT MODULE, SAMPLING RATE:25KSPS, RESOLUTION (BITS):16BIT, NO. OF INPUT CHANNELS:-, NO. OF OUTPUT CHANNELS:16CHANNELS, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VOLTAGE OUTPUT MODULE, 16BIT, 25KSPS, PRODUCT TYPE:VOLTAGE OUTPUT MODULE, SAMPLING RATE:25KSPS, RESOLUTION (BITS):16BIT, NO. OF INPUT CHANNELS:-, NO. OF OUTPUT CHANNELS:16CHANNELS, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
VDC Logic I/O Module - 56469606 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
56469606
VDC Logic I/O Module 56469606
VOLTAGE OUTPUT MODULE, 16BIT, 25KSPS, PRODUCT TYPE:VOLTAGE OUTPUT MODULE, SAMPLING RATE:25KSPS, RESOLUTION (BITS):16BIT, NO. OF INPUT CHANNELS:-, NO. OF OUTPUT CHANNELS:16CHANNELS, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE OUTPUT MODULE, 16BIT, 25KSPS, PRODUCT TYPE:VOLTAGE OUTPUT MODULE, SAMPLING RATE:25KSPS, RESOLUTION (BITS):16BIT, NO. OF INPUT CHANNELS:-, NO. OF OUTPUT CHANNELS:16CHANNELS, NO. OF I/O S:-, SUPPLY VOLTAGE RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category I/O Modules and Instruments
Product Number 56469606
Product Name VDC Logic I/O Module
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
DSCA34 Linearized 2- or 3-Wire RTD Input Signal Conditioner - DSCA34-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Analog Outputs Analog Voltage Output; Analog Current Output
Agency Approval CE
View Details
I/O Expanders - 1900569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor PC Board
Host Connection Serial-spi; RS232/422/485
Agency Approval RoHS Compliant
View Details