NI Relay Replacement Kit; Contact Configuration Ni 780262-01

Description
RELAY REPLACEMENT KIT; Contact Configuration:-; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:-RoHS Compliant: Yes
Description
RELAY REPLACEMENT KIT; Contact Configuration:-; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay Replacement Kit; Contact Configuration Ni - 15AJ5742 - Newark, An Avnet Company
Chicago, IL, United States
Relay Replacement Kit; Contact Configuration Ni
15AJ5742
Relay Replacement Kit; Contact Configuration Ni 15AJ5742
RELAY REPLACEMENT KIT; Contact Configuration:-; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:-RoHS Compliant: Yes

RELAY REPLACEMENT KIT; Contact Configuration:-; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:-; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:-; Contact Voltage VDC:-; Contact Material:-; Coil Resistance:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 15AJ5742
Product Name Relay Replacement Kit; Contact Configuration Ni
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393808-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 13M4470 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 230 volts
View Details