NI Data Acquisition (DAQ) 779373-01

Description
Analog Input DAQ Device
Request a Quote Datasheet
Description
Analog Input DAQ Device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition (DAQ) - 2770-779373-01-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
2770-779373-01-ND
Data Acquisition (DAQ) 2770-779373-01-ND
Analog Input DAQ Device

Analog Input DAQ Device

Buy Now Datasheet
VDC Logic I/O Module - 109665699 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
109665699
VDC Logic I/O Module 109665699
VOLTAGE INPUT MODULE, NI-9221, C SERIES, 8 CHANNEL, 12 BIT ANALOG INPUT, 60 VDC ANALOG INPUT ISOLATION, 800 KS/S MAX SAMPLE RATE, +/- 60V ANALOG INPUT RANGE, ENCLOSED, D-SUB CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE INPUT MODULE, NI-9221, C SERIES, 8 CHANNEL, 12 BIT ANALOG INPUT, 60 VDC ANALOG INPUT ISOLATION, 800 KS/S MAX SAMPLE RATE, +/- 60V ANALOG INPUT RANGE, ENCLOSED, D-SUB CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number 2770-779373-01-ND 109665699
Product Name Data Acquisition (DAQ) VDC Logic I/O Module
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details