NI Enclosure, Din Rail, Steel, 660Mm; Enclosure Type Ni 745557-03

Description
ENCLOSURE, DIN RAIL, STEEL, 660MM; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:660mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: NA
Description
ENCLOSURE, DIN RAIL, STEEL, 660MM; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:660mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Steel, 660Mm; Enclosure Type Ni - 13AJ3610 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Steel, 660Mm; Enclosure Type Ni
13AJ3610
Enclosure, Din Rail, Steel, 660Mm; Enclosure Type Ni 13AJ3610
ENCLOSURE, DIN RAIL, STEEL, 660MM; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:660mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: NA

ENCLOSURE, DIN RAIL, STEEL, 660MM; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:660mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 13AJ3610
Product Name Enclosure, Din Rail, Steel, 660Mm; Enclosure Type Ni
Depth 25.98 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 105-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4254 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.12 inch (130 mm)
Depth 5.12 inch (130 mm)
View Details