Nf Corporation LCR Meter ZM2371

Description
The ZM2371 is a 100 kHz LCR Meter from NF Corporation. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Basic accuracy: 0.08 %, display resolution of 6 digits (max.) Measurement speed: Max. 2 ms at 1 kHz Measurement frequency: 1 mHz to 100 kHz, 6-digit resolution Measurement signal level: Max. 5 Vrms, 3-digit resolution Measurements parameters: Lp, Ls, Cp, Cs, Rp, Rs, |Z|, |Y|, G, Q, D, , X, B, Rdc Internal DC bias: 0 V to +2.50 V Constant-voltage/con stant-current drive (ALC: Auto Level Control) DC resistance measurement The ZM2371 covers a frequency range of 1 mHz to 100 kHz. The resolution can be set to 6 digits making it possible to perform measurements at frequencies actually used for a variety of components, in addition to evaluation of the frequency dependence of the parameters. Measurement speed is selectable from 5 levels: RAP (rapid) , FAST, MED, SLOW and VSLO (very slow). When set to RAP, high-speed measurement at 2 ms (1 kHz/1 MHz) or 10 ms (120 Hz) can be performed. This high-speed, high-precision LCR meter will help to improve the measurement efficiency of production lines and automatic inspection equipment. The measurement signal level can be set at a resolution of 3 digits to 10 mVrms to 5 Vrms, or 1 μArms to 200 mArms. In addition, by means of the automatic level control (ALC) functions, constant voltage and constant current mode can be set, making it possible to perform measurements with high reproducibility at a stable signal level that takes into account the voltage and current dependence of the sample.
Datasheet
Description
The ZM2371 is a 100 kHz LCR Meter from NF Corporation. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Basic accuracy: 0.08 %, display resolution of 6 digits (max.) Measurement speed: Max. 2 ms at 1 kHz Measurement frequency: 1 mHz to 100 kHz, 6-digit resolution Measurement signal level: Max. 5 Vrms, 3-digit resolution Measurements parameters: Lp, Ls, Cp, Cs, Rp, Rs, |Z|, |Y|, G, Q, D, , X, B, Rdc Internal DC bias: 0 V to +2.50 V Constant-voltage/con stant-current drive (ALC: Auto Level Control) DC resistance measurement The ZM2371 covers a frequency range of 1 mHz to 100 kHz. The resolution can be set to 6 digits making it possible to perform measurements at frequencies actually used for a variety of components, in addition to evaluation of the frequency dependence of the parameters. Measurement speed is selectable from 5 levels: RAP (rapid) , FAST, MED, SLOW and VSLO (very slow). When set to RAP, high-speed measurement at 2 ms (1 kHz/1 MHz) or 10 ms (120 Hz) can be performed. This high-speed, high-precision LCR meter will help to improve the measurement efficiency of production lines and automatic inspection equipment. The measurement signal level can be set at a resolution of 3 digits to 10 mVrms to 5 Vrms, or 1 μArms to 200 mArms. In addition, by means of the automatic level control (ALC) functions, constant voltage and constant current mode can be set, making it possible to perform measurements with high reproducibility at a stable signal level that takes into account the voltage and current dependence of the sample.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter ZM2371
The ZM2371 is a 100 kHz LCR Meter from NF Corporation. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Basic accuracy: 0.08 %, display resolution of 6 digits (max.) Measurement speed: Max. 2 ms at 1 kHz Measurement frequency: 1 mHz to 100 kHz, 6-digit resolution Measurement signal level: Max. 5 Vrms, 3-digit resolution Measurements parameters: Lp, Ls, Cp, Cs, Rp, Rs, |Z|, |Y|, G, Q, D, , X, B, Rdc Internal DC bias: 0 V to +2.50 V Constant-voltage/con stant-current drive (ALC: Auto Level Control) DC resistance measurement The ZM2371 covers a frequency range of 1 mHz to 100 kHz. The resolution can be set to 6 digits making it possible to perform measurements at frequencies actually used for a variety of components, in addition to evaluation of the frequency dependence of the parameters. Measurement speed is selectable from 5 levels: RAP (rapid) , FAST, MED, SLOW and VSLO (very slow). When set to RAP, high-speed measurement at 2 ms (1 kHz/1 MHz) or 10 ms (120 Hz) can be performed. This high-speed, high-precision LCR meter will help to improve the measurement efficiency of production lines and automatic inspection equipment. The measurement signal level can be set at a resolution of 3 digits to 10 mVrms to 5 Vrms, or 1 μArms to 200 mArms. In addition, by means of the automatic level control (ALC) functions, constant voltage and constant current mode can be set, making it possible to perform measurements with high reproducibility at a stable signal level that takes into account the voltage and current dependence of the sample.

The ZM2371 is a 100 kHz LCR Meter from NF Corporation. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Basic accuracy: 0.08 %, display resolution of 6 digits (max.)
  • Measurement speed: Max. 2 ms at 1 kHz
  • Measurement frequency: 1 mHz to 100 kHz, 6-digit resolution
  • Measurement signal level: Max. 5 Vrms, 3-digit resolution
  • Measurements parameters: Lp, Ls, Cp, Cs, Rp, Rs, |Z|, |Y|, G, Q, D, , X, B, Rdc
  • Internal DC bias: 0 V to +2.50 V
  • Constant-voltage/constant-current drive (ALC: Auto Level Control)
  • DC resistance measurement

The ZM2371 covers a frequency range of 1 mHz to 100 kHz. The resolution can be set to 6 digits making it possible to perform measurements at frequencies actually used for a variety of components, in addition to evaluation of the frequency dependence of the parameters.

Measurement speed is selectable from 5 levels: RAP (rapid) , FAST, MED, SLOW and VSLO (very slow). When set to RAP, high-speed measurement at 2 ms (1 kHz/1 MHz) or 10 ms (120 Hz) can be performed. This high-speed, high-precision LCR meter will help to improve the measurement efficiency of production lines and automatic inspection equipment.

The measurement signal level can be set at a resolution of 3 digits to 10 mVrms to 5 Vrms, or 1 μArms to 200 mArms. In addition, by means of the automatic level control (ALC) functions, constant voltage and constant current mode can be set, making it possible to perform measurements with high reproducibility at a stable signal level that takes into account the voltage and current dependence of the sample.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number ZM2371
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
STEMlab 125-14 Low Noise Bare OEM -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details