Nf Corporation Function Generator WF1945B

Description
The WF1945B is a 15 MHz function generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. Additional Features: Frequency setting range: 0.01 Hz-15 MHz 1 Channel Maximum output voltage: 20 Vp-p/open, +/-10V/open Waveform resolution: 16 bits Key navigation lights the next keys to be operated, thus improving operational ease User units function allows setting formula and character string to convert settings and display to the desired units LOAD function aligns the setting and actual output voltages when an arbitrary load impedance is connected Five standard waveforms: sinewave, triangular wave, squarewave, rising sawtooth and descending sawtooth, plus arbitrary waveform Frequency change and frequency sweep are coupled with phase, avoiding waveform cutoff Floating inputs and outputs to prevent ground loop effects The NF Corporation WF1945B Wave Factory is a multifunctional synthesizer based on the direct digital synthesizer system.
Description
The WF1945B is a 15 MHz function generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. Additional Features: Frequency setting range: 0.01 Hz-15 MHz 1 Channel Maximum output voltage: 20 Vp-p/open, +/-10V/open Waveform resolution: 16 bits Key navigation lights the next keys to be operated, thus improving operational ease User units function allows setting formula and character string to convert settings and display to the desired units LOAD function aligns the setting and actual output voltages when an arbitrary load impedance is connected Five standard waveforms: sinewave, triangular wave, squarewave, rising sawtooth and descending sawtooth, plus arbitrary waveform Frequency change and frequency sweep are coupled with phase, avoiding waveform cutoff Floating inputs and outputs to prevent ground loop effects The NF Corporation WF1945B Wave Factory is a multifunctional synthesizer based on the direct digital synthesizer system.

Suppliers

Company
Product
Description
Supplier Links
Function Generator - WF1945B - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
WF1945B
Function Generator WF1945B
The WF1945B is a 15 MHz function generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. Additional Features: Frequency setting range: 0.01 Hz-15 MHz 1 Channel Maximum output voltage: 20 Vp-p/open, +/-10V/open Waveform resolution: 16 bits Key navigation lights the next keys to be operated, thus improving operational ease User units function allows setting formula and character string to convert settings and display to the desired units LOAD function aligns the setting and actual output voltages when an arbitrary load impedance is connected Five standard waveforms: sinewave, triangular wave, squarewave, rising sawtooth and descending sawtooth, plus arbitrary waveform Frequency change and frequency sweep are coupled with phase, avoiding waveform cutoff Floating inputs and outputs to prevent ground loop effects The NF Corporation WF1945B Wave Factory is a multifunctional synthesizer based on the direct digital synthesizer system.

The WF1945B is a 15 MHz function generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms.

Additional Features:

  • Frequency setting range: 0.01 Hz-15 MHz
  • 1 Channel
  • Maximum output voltage: 20 Vp-p/open, +/-10V/open
  • Waveform resolution: 16 bits
  • Key navigation lights the next keys to be operated, thus improving operational ease
  • User units function allows setting formula and character string to convert settings and display to the desired units
  • LOAD function aligns the setting and actual output voltages when an arbitrary load impedance is connected
  • Five standard waveforms: sinewave, triangular wave, squarewave, rising sawtooth and descending sawtooth, plus arbitrary waveform
  • Frequency change and frequency sweep are coupled with phase, avoiding waveform cutoff
  • Floating inputs and outputs to prevent ground loop effects

The NF Corporation WF1945B Wave Factory is a multifunctional synthesizer based on the direct digital synthesizer system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number WF1945B
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
Arbitrary Waveform Generators - 1979833 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details