Coil Heater Nexthermal’s flat coil heater set the standard with respect to precise fit and profiling to optimize the performance of nozzles and other mating components. Available with or without internal thermocouples -- Type J or Type K. At 2.5mm(.098”) in height, the Nexthermal flat coil heater can accommodate today’s design objective of placing nozzles closer to waterlines and minimizing material usage. With a superior width of 3.4mm(.134”) surface contact is maximized resulting in less required heated length and more watts per linear inch. Nexthermal offers a wide range of performance enhancing options including:
Outside sheath to improve heating efficiency
Inside/Outside sheath with sealed end rings to prevent contaminates shortening heater life
Embedding in brass to create high thermal mass surrounding the heater improving high temperature performance, and heater life
Moisture resistant transition head
High temperature lead and potting options
Flexible cold section
Wide variety of standard and custom lead exit options
Nexthermal can coil heaters from stock and ship same day or build to order in 5 business days.
Coil Heater
Nexthermal’s flat coil heater set the standard with respect to precise fit and profiling to optimize the performance of nozzles and other mating components. Available with or without internal thermocouples -- Type J or Type K. At 2.5mm(.098”) in height, the Nexthermal flat coil heater can accommodate today’s design objective of placing nozzles closer to waterlines and minimizing material usage. With a superior width of 3.4mm(.134”) surface contact is maximized resulting in less required heated length and more watts per linear inch.
Nexthermal offers a wide range of performance enhancing options including:
- Outside sheath to improve heating efficiency
- Inside/Outside sheath with sealed end rings to prevent contaminates shortening heater life
- Embedding in brass to create high thermal mass surrounding the heater improving high temperature performance, and heater life
- Moisture resistant transition head
- High temperature lead and potting options
- Flexible cold section
- Wide variety of standard and custom lead exit options
Nexthermal can coil heaters from stock and ship same day or build to order in 5 business days.