Nexthermal Corporation Datasheets for Coil Heaters

Coil heaters and cable heaters are heating elements formed from straight (uncoiled) segments of round or square heating cable.
Coil Heaters: Learn more

Product Name Notes
Axial clamp mini coil heaters are a proven performer for high cavitation applications including pre-forms, caps and closures, and razors. Nexthermal axial clamp heaters positively lock on the nozzle ensuring...
Coil Heater Nexthermal’s flat coil heater set the standard with respect to precise fit and profiling to optimize the performance of nozzles and other mating components. Available with or without...
Cutaway Introducing the next generation Hotlock mini coil heater. The new design utilizes a positive locking positioning ring and machined components to reduce manufacturing complexity. Installation is easy with a...
Cutaway Nexthermal mini coil heaters and micro mini moil heaters are high performance heaters for smaller diameter nozzles and nozzle tips that can also be formed in grooves to create...
Nexthermal 4.0 mm, 3.18 mm, and 3.0 mm round coil heaters can be formed into two dimensional and three dimensional grooves for space constrained applications, converting a functional component into...
Nexthermal continues to support round coil heaters, that revolutionized the injection molding industry in 1980, for nozzle heating applications. The compaction and flexibility of the round coil heaters are core...
Nexthermal pressed in brass coil heaters deliver the benefits of cast in brass coil heaters and eliminate known problems associated with the casting process. Originally designed for the mass spectrometry...
The Maxi Coil heater is designed to provide maximum service life to difficult applications. Maxi Coil’s 4.6x8.6 heater is robust enough to improve heater life in applications such as zinc...
The Nexthermal 1.8 x 3.2 coil heater delivers the performance of standard Nexthermal coil heaters in a thinner profile. The 1.8mm height allows system designers to place drops closer to...