NextGen Components, Inc. Resonators CK4M91000SF001

Description
RESONATOR 4.91MHZ 30PF SIZE 7434
Request a Quote Datasheet
Description
RESONATOR 4.91MHZ 30PF SIZE 7434
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 4979-CK4M91000SF001DKR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR 4.91MHZ 30PF SIZE 7434

RESONATOR 4.91MHZ 30PF SIZE 7434

Buy Now Datasheet
Resonators - 4979-CK4M91000SF001TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR 4.91MHZ 30PF SIZE 7434

RESONATOR 4.91MHZ 30PF SIZE 7434

Buy Now Datasheet
Resonators - 4979-CK4M91000SF001CT-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR 4.91MHZ 30PF SIZE 7434

RESONATOR 4.91MHZ 30PF SIZE 7434

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 4979-CK4M91000SF001DKR-ND
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ABM8 MHz Crystal - ABM81-24.000MHZ-B4Y-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
4 suppliers