The PCT22/10BK is a surface mount tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 22OºF with a voltage rating of 10V and a tolerance of ±10%. It operates within a temperature range of -55°C to +125°C, making it suitable for a variety of applications. The capacitor meets or exceeds EIA 535 BAAC and IECQ standards, ensuring reliability and performance. It is surge tested for robustness and has a moisture sensitivity level of 1, indicating compatibility with standard soldering processes. The product is designed with a precision molded case for easy handling and includes compliant terminations for reliable connections. The encapsulant material used satisfies the UL 94 V0 flammability classification, enhancing safety in electronic designs.
CAP TANT 22UF 10% 10V 1411
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT22/10BK |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |