The PCT2.2/4BK is a surface mount tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2OºF and a voltage rating of 4V. It meets or exceeds EIA 535 BAAC and IECQ standards, ensuring reliability in various applications. The capacitor operates within a temperature range of -55°C to +125°C, with a linear derating requirement for operation above +85°C. It has a capacitance tolerance of ±10% and a maximum ESR of 6Ω at 100kHz. The device is surge tested for robustness and is packaged in a low-profile case size, suitable for space-constrained designs. Additionally, it is compliant with moisture sensitivity level 1, making it suitable for standard soldering processes. The PCT2.2/4BK is designed for applications requiring stable performance under varying environmental conditions.
CAP TANT 2.2UF 10% 4V 1411
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | PCT2.2/4BK |
| Product Name | Tantalum Capacitors |
| Capacitance Type | Fixed |