IC INVERT SCHMITT 3CH 3IN 8VSSOP Product overview: XC7WH14DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-XC7WH14DC,125 can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
IC INVERT SCHMITT 3CH 3IN 8VSSOP
Inverter IC 3 Channel Schmitt Trigger 8-VSSOP
IC INVERT SCHMITT 3CH 3IN 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-XC7WH14DC,125 | 1727-XC7WH14DC,125TR-ND | XC7WH14DC,125 | XC7WH14DC,125 | XC7WH14DC,125 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2 V to 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Logic Family | XC7WH | ||||
| Inputs | 3 | 3 | 3 | ||
| Propagation Delay | 10.6 ns | 10.6 ns |