Nexperia B.V. Inverting Schmitt trigger XC7SET14GW,125

Description
XC7SET14 is a high-speed Si-gate CMOS device. It provides an inverting buffer function with Schmitt trigger action. This device is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation TTL input levels Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet
Description
XC7SET14 is a high-speed Si-gate CMOS device. It provides an inverting buffer function with Schmitt trigger action. This device is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation TTL input levels Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverting Schmitt trigger - XC7SET14GW,125 - Nexperia B.V.
Nijmegen, Netherlands
Inverting Schmitt trigger
XC7SET14GW,125
Inverting Schmitt trigger XC7SET14GW,125
XC7SET14 is a high-speed Si-gate CMOS device. It provides an inverting buffer function with Schmitt trigger action. This device is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation TTL input levels Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators

XC7SET14 is a high-speed Si-gate CMOS device. It provides an inverting buffer function with Schmitt trigger action. This device is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • TTL input levels
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number XC7SET14GW,125
Product Name Inverting Schmitt trigger
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHCT1G125GZ-Q1YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
16-bit buffer/line driver with 30 Ohm series termination resistors; 3-state - 74ABT162244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Universal Bus Functions - 74ALVC162835ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers