Nexperia B.V. Bus buffer/line driver; 3-state XC7SET125GV,125

Description
XC7SET125 is a high-speed Si-gate CMOS devices. It provides one non-inverting buffer/line driver with 3-state output. The 3-state output is controlled by the output enable input (OE). A HIGH at OEcauses the output to assume a high-impedance OFF-state. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
XC7SET125 is a high-speed Si-gate CMOS devices. It provides one non-inverting buffer/line driver with 3-state output. The 3-state output is controlled by the output enable input (OE). A HIGH at OEcauses the output to assume a high-impedance OFF-state. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

XC7SET125GV is a high-speed Si-gate CMOS single non-inverting buffer/line driver with 3-state output, controlled by an output enable input. It is packaged in SC-74A (SOT753), a plastic surface-mounted package with five leads. The device operates from -40 °C to +125 °C with a supply voltage range of 4.5 V to 5.5 V and TTL input levels. It features symmetrical output impedance, high noise immunity, low power dissipation, balanced propagation delays, and ESD protection meeting HBM class 2 (>2000 V) and CDM class C3 (>1000 V).

Datasheet Summary
Powered by GS/AI

XC7SET125GV is a high-speed Si-gate CMOS single non-inverting buffer/line driver with 3-state output, controlled by an output enable input. It is packaged in SC-74A (SOT753), a plastic surface-mounted package with five leads. The device operates from -40 °C to +125 °C with a supply voltage range of 4.5 V to 5.5 V and TTL input levels. It features symmetrical output impedance, high noise immunity, low power dissipation, balanced propagation delays, and ESD protection meeting HBM class 2 (>2000 V) and CDM class C3 (>1000 V).

Suppliers

Company
Product
Description
Supplier Links
Bus buffer/line driver; 3-state - XC7SET125GV,125 - Nexperia B.V.
Nijmegen, Netherlands
Bus buffer/line driver; 3-state
XC7SET125GV,125
Bus buffer/line driver; 3-state XC7SET125GV,125
XC7SET125 is a high-speed Si-gate CMOS devices. It provides one non-inverting buffer/line driver with 3-state output. The 3-state output is controlled by the output enable input (OE). A HIGH at OEcauses the output to assume a high-impedance OFF-state. Features and benefits Symmetrical output impedance High noise immunity Low power dissipation Balanced propagation delays TTL input levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

XC7SET125 is a high-speed Si-gate CMOS devices. It provides one non-inverting buffer/line driver with 3-state output. The 3-state output is controlled by the output enable input (OE). A HIGH at OEcauses the output to assume a high-impedance OFF-state.

Features and benefits

  • Symmetrical output impedance
  • High noise immunity
  • Low power dissipation
  • Balanced propagation delays
  • TTL input levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-XC7SET125GV,125
5.5V Interface Transceiver IC 704-XC7SET125GV,125
IC BUFFER NON-INVERT 5.5V SC74A Product overview: XC7SET125GV,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-XC7SET125GV,125 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V SC74A Product overview: XC7SET125GV,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-XC7SET125GV,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number XC7SET125GV,125 704-XC7SET125GV,125
Product Name Bus buffer/line driver; 3-state 5.5V Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; +7.0 Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALVCH16244DGG,11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362-1
View Details
Universal Bus Functions - 1727-74ALVCH16500DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Dual SSOP Interface Transceiver IC - 704-74ABT16245BDL,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SSOP
View Details
2 suppliers