Programmable output voltage up to 14 V
Two different reference voltage tolerances:
Standard grade: 1.5 %
A-Grade: 1 %
Low output noise
Typical output impedance: 0.1 Ω
Sink current capability: 0.08 mA to 70 mA
AEC-Q100 qualified (grade 1)
Features and benefits
Programmable output voltage up to 14 V
Two different reference voltage tolerances:
Standard grade: 1.5 %
A-Grade: 1 %
Low output noise
Typical output impedance: 0.1 Ω
Sink current capability: 0.08 mA to 70 mA
AEC-Q100 qualified (grade 1)
Applications
Shunt regulator
Precision current limiter
Precision constant current sink
Isolated feedback loop for Switch Mode Power Supply (SMPS)
Nexperia B.V.
Done
Request a Quote
Email Supplier
Description
Programmable output voltage up to 14 V
Two different reference voltage tolerances:
Standard grade: 1.5 %
A-Grade: 1 %
Low output noise
Typical output impedance: 0.1 Ω
Sink current capability: 0.08 mA to 70 mA
AEC-Q100 qualified (grade 1)
Features and benefits
Programmable output voltage up to 14 V
Two different reference voltage tolerances:
Standard grade: 1.5 %
A-Grade: 1 %
Low output noise
Typical output impedance: 0.1 Ω
Sink current capability: 0.08 mA to 70 mA
AEC-Q100 qualified (grade 1)
Applications
Shunt regulator
Precision current limiter
Precision constant current sink
Isolated feedback loop for Switch Mode Power Supply (SMPS)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TLVH431N family consists of three-terminal adjustable precision shunt regulators with an output voltage range of 1.24 V to 14 V, set by two external resistors. The TLVH431NMQDBZRR variant uses the SOT23 package with mirrored pinning, measuring 2.9 mm × 1.6 mm × 1.1 mm. It supports a cathode current range of 0.08 mA to 70 mA, a reference voltage tolerance of 1.5%, and a typical output impedance of 0.1 Ω. The device operates within ambient temperature ranges of -40 °C to 125 °C, complies with MIL-STD-883 for ESD (4 kV human body model, 200 V machine model), and meets RoHS standards.
Datasheet Summary Powered by GS/AI
The TLVH431N family consists of three-terminal adjustable precision shunt regulators with an output voltage range of 1.24 V to 14 V, set by two external resistors. The TLVH431NMQDBZRR variant uses the SOT23 package with mirrored pinning, measuring 2.9 mm × 1.6 mm × 1.1 mm. It supports a cathode current range of 0.08 mA to 70 mA, a reference voltage tolerance of 1.5%, and a typical output impedance of 0.1 Ω. The device operates within ambient temperature ranges of -40 °C to 125 °C, complies with MIL-STD-883 for ESD (4 kV human body model, 200 V machine model), and meets RoHS standards.
Programmable output voltage up to 14 V
Two different reference voltage tolerances:
Standard grade: 1.5 %
A-Grade: 1 %
Low output noise
Typical output impedance: 0.1 Ω
Sink current capability: 0.08 mA to 70 mA
AEC-Q100 qualified (grade 1)
Features and benefits
Programmable output voltage up to 14 V
Two different reference voltage tolerances:
Standard grade: 1.5 %
A-Grade: 1 %
Low output noise
Typical output impedance: 0.1 Ω
Sink current capability: 0.08 mA to 70 mA
AEC-Q100 qualified (grade 1)
Applications
Shunt regulator
Precision current limiter
Precision constant current sink
Isolated feedback loop for Switch Mode Power Supply (SMPS)
Programmable output voltage up to 14 V
Two different reference voltage tolerances:
Standard grade: 1.5 %
A-Grade: 1 %
Low output noise
Typical output impedance: 0.1 Ω
Sink current capability: 0.08 mA to 70 mA
AEC-Q100 qualified (grade 1)
Features and benefits
Programmable output voltage up to 14 V
Two different reference voltage tolerances:
Standard grade: 1.5 %
A-Grade: 1 %
Low output noise
Typical output impedance: 0.1 Ω
Sink current capability: 0.08 mA to 70 mA
AEC-Q100 qualified (grade 1)
Applications
Shunt regulator
Precision current limiter
Precision constant current sink
Isolated feedback loop for Switch Mode Power Supply (SMPS)