TL431 family - Adjustable precision shunt regulator TO-236 3-Pin Product overview: TL431BFDT,215 from Nexperia is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431BFDT,215 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-236AB
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-236AB
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1107822-TL431BFDT,21
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±0.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-236AB (SOT23)
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes
IC VREF SHUNT ADJ 0.5% TO236AB
IC VREF SHUNT ADJ 0.5% TO236AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-TL431BFDT,215 | 1727-TL431BFDT,215DKR-ND | 1107822-TL431BFDT,215 | 60AC3908 | TL431BFDT,215 | TL431BFDT,215 |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - TL431BFDT,215 | Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Nexperia | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236AB (SOT23) | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Accuracy | 0.5000 % | 0.5000 % |