NEXPERIA B.V.
SPC5777MK0MVU8R -- MICROPROCESSORS
Nexperia B.V.
Microprocessors
SPC5777MK0MVU8R
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
Description
Microprocessor IC -
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
SPC5777MK0MVU8R |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
7 suppliers
Teledyne e2v Semiconductors
Data Bus
64-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 780-pin PBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|