Nexperia B.V. Transistor, Digital, Npn/npn, Sot363; Transistor Polarity Nexperia PUMX1

Description
TRANSISTOR, DIGITAL, NPN/NPN, SOT363; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, DIGITAL, NPN/NPN, SOT363; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Digital, Npn/npn, Sot363; Transistor Polarity Nexperia - 58T2164 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Digital, Npn/npn, Sot363; Transistor Polarity Nexperia
58T2164
Transistor, Digital, Npn/npn, Sot363; Transistor Polarity Nexperia 58T2164
TRANSISTOR, DIGITAL, NPN/NPN, SOT363; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, DIGITAL, NPN/NPN, SOT363; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 58T2164
Product Name Transistor, Digital, Npn/npn, Sot363; Transistor Polarity Nexperia
Transistor Type Transistor, Digital, Npn/npn, Sot363; Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1460479 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-89
View Details