Nexperia B.V. Diode, Tvs, Uni, 24V, 600W, Sod128; Product Range Nexperia PTVS24VP1UP

Description
DIODE, TVS, UNI, 24V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes
Description
DIODE, TVS, UNI, 24V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Uni, 24V, 600W, Sod128; Product Range Nexperia - 25T1289 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 24V, 600W, Sod128; Product Range Nexperia
25T1289
Diode, Tvs, Uni, 24V, 600W, Sod128; Product Range Nexperia 25T1289
DIODE, TVS, UNI, 24V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

DIODE, TVS, UNI, 24V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:26.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25T1289
Product Name Diode, Tvs, Uni, 24V, 600W, Sod128; Product Range Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9.5 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diode - 66613368 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details