38V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
38V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
38V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
Win Source Part Number: 1024791-MMBZ27VCL,21
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V (Max)
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 38V
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 48pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: -55°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): MMBZ33VALT3G; MMBZ33VALT1; MMBZ15VDL-7-F; DESDA5V3L-7; MMBZ6V2AL-7-F; SM12T1MMBZ27VCL 215; MMBZ27VCL215;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 568-11223-2-ND,568-1
Base Product Number: MMBZ27
ESD Suppressor Diode TVS Uni-Dir/Bi-Dir 22V Automotive 3-Pin SOT-23 T/R Product overview: MMBZ27VCL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 22V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 22V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VCL,215 can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 38VC TO236AB
TVS DIODE 22VWM 38VC TO236AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-1685-6-ND | 1024791-MMBZ27VCL,215 | 144-MMBZ27VCL,215 | MMBZ27VCL,215 | MMBZ27VCL,215 |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Automotive 22V SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | |
| VC | 38 volts | 38 volts | 38 volts | 38 volts | |
| VBR | 25.65 volts | 25.65 volts | 25.65 volts | 25.65 volts |