Nexperia B.V. Diode, Tvs, Uni, 15V, 600W, Sod128; Product Range Nexperia PTVS15VP1UP

Description
DIODE, TVS, UNI, 15V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes
Description
DIODE, TVS, UNI, 15V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, Uni, 15V, 600W, Sod128; Product Range Nexperia - 28T0075 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Uni, 15V, 600W, Sod128; Product Range Nexperia
28T0075
Diode, Tvs, Uni, 15V, 600W, Sod128; Product Range Nexperia 28T0075
DIODE, TVS, UNI, 15V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

DIODE, TVS, UNI, 15V, 600W, SOD128; Product Range:PTVS Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:SOD-128; No. of Pins:2Pins; Minimum Breakdown Voltage:16.7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28T0075
Product Name Diode, Tvs, Uni, 15V, 600W, Sod128; Product Range Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
High-Linearity Dual PIN Diode Limiter 0.6 to 6.0 GHz - SKY16603-632LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details