Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890290-PSMN018-100PS
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 53A (Ta) 111W (Ta) Through Hole TO-220AB
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 50
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
PSMN018-100PSF - NextPower 100 V, 18 mΩ N-channel MOSFET in TO220 package TO-220 3-Pin Product overview: PSMN018-100PSFQ from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN018-100PSFQ can be used for catalog matching and distributor lookup.
N-Channel 100V 53A (Ta) 111W (Ta) Through Hole TO-220AB
MOSFET N-CH 100V 53A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 890290-PSMN018-100PSFQ | 278-PSMN018-100PSFQ | PSMN018-100PSFQ-ND | PSMN018-100PSFQ |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PSMN018-100PSFQ | N-Channel 100 V TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |