Nexperia B.V. N-channel 60 V 11.3 mΩ logic level MOSFET in LFPAK33 PSMN011-60MLX

Description
Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive sources LFPAK33 package is footprint compatible with other 3.3mm types Qualified to 175 °C Applications AC-to-DC converters Synchronous rectification DC-DC converters
Request a Quote
Description
Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive sources LFPAK33 package is footprint compatible with other 3.3mm types Qualified to 175 °C Applications AC-to-DC converters Synchronous rectification DC-DC converters
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V logic level MOSFET in LFPAK33 package, designed for industrial, communications, and domestic applications. The device supports a maximum drain-source voltage of 60 V, continuous drain current of 61 A at 25 °C, and total power dissipation of 91 W. It has a typical on-state resistance of 9.35 mΩ at 10 V gate-source voltage and 11 mΩ at 4.5 V, enabling efficient switching in AC-to-DC and DC-DC converters. The junction and storage temperature range is -55 °C to 175 °C. The LFPAK33 package is footprint compatible with other 3.3 mm types and qualified to 175 °C. The gate-source voltage rating is ±20 V.

Datasheet Summary
Powered by GS/AI

N-channel 60 V logic level MOSFET in LFPAK33 package, designed for industrial, communications, and domestic applications. The device supports a maximum drain-source voltage of 60 V, continuous drain current of 61 A at 25 °C, and total power dissipation of 91 W. It has a typical on-state resistance of 9.35 mΩ at 10 V gate-source voltage and 11 mΩ at 4.5 V, enabling efficient switching in AC-to-DC and DC-DC converters. The junction and storage temperature range is -55 °C to 175 °C. The LFPAK33 package is footprint compatible with other 3.3 mm types and qualified to 175 °C. The gate-source voltage rating is ±20 V.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V 11.3 mΩ logic level MOSFET in LFPAK33 - PSMN011-60MLX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V 11.3 mΩ logic level MOSFET in LFPAK33
PSMN011-60MLX
N-channel 60 V 11.3 mΩ logic level MOSFET in LFPAK33 PSMN011-60MLX
Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment. Features and benefits High efficiency due to low switching and conduction losses Suitable for standard level gate drive sources LFPAK33 package is footprint compatible with other 3.3mm types Qualified to 175 °C Applications AC-to-DC converters Synchronous rectification DC-DC converters

Logic level enhancement mode N-channel MOSFET in LFPAK33 package. This product is designed and qualified for use in a wide range of industrial, communications and domestic equipment.

Features and benefits

  • High efficiency due to low switching and conduction losses
  • Suitable for standard level gate drive sources
  • LFPAK33 package is footprint compatible with other 3.3mm types
  • Qualified to 175 °C

Applications

  • AC-to-DC converters
  • Synchronous rectification
  • DC-DC converters
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1505-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1505-2-ND
Single FETs, MOSFETs 1727-1505-2-ND
N-Channel 60V 61A (Tc) 91W (Tc) Surface Mount LFPAK33

N-Channel 60V 61A (Tc) 91W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1505-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1505-6-ND
Single FETs, MOSFETs 1727-1505-6-ND
N-Channel 60V 61A (Tc) 91W (Tc) Surface Mount LFPAK33

N-Channel 60V 61A (Tc) 91W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1505-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1505-1-ND
Single FETs, MOSFETs 1727-1505-1-ND
N-Channel 60V 61A (Tc) 91W (Tc) Surface Mount LFPAK33

N-Channel 60V 61A (Tc) 91W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1352152-PSMN011-60MLX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1352152-PSMN011-60MLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1352152-PSMN011-60MLX
Win Source Part Number: 1352152-PSMN011-60ML X Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 1,500 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Power Dissipation (Max): 91W (Tc) Mounting Type: Surface Mount Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Base Product Number: PSMN011 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 61A (Tc) Rds On (Max) @ Id, Vgs: 11.3mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.45V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 37.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2191 pF @ 30 V

Win Source Part Number: 1352152-PSMN011-60MLX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 1,500
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Power Dissipation (Max): 91W (Tc)
Mounting Type: Surface Mount
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Base Product Number: PSMN011
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 61A (Tc)
Rds On (Max) @ Id, Vgs: 11.3mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.45V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 37.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2191 pF @ 30 V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-PSMN011-60MLX
N-Channel 60 V MOSFET Transistor 278-PSMN011-60MLX
PSMN011-60ML - N-channel 60 V 11.3 mΩ logic level MOSFET in LFPAK33 Product overview: PSMN011-60MLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN011-60MLX can be used for catalog matching and distributor lookup.

PSMN011-60ML - N-channel 60 V 11.3 mΩ logic level MOSFET in LFPAK33 Product overview: PSMN011-60MLX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PSMN011-60MLX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 61A, Lfpak33 Rohs Compliant Nexperia - 74AH1177 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 61A, Lfpak33 Rohs Compliant Nexperia
74AH1177
Mosfet, N-Ch, 60V, 61A, Lfpak33 Rohs Compliant Nexperia 74AH1177
MOSFET, N-CH, 60V, 61A, LFPAK33 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 61A, LFPAK33 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - PSMN011-60MLX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PSMN011-60MLX
Single FETs, MOSFETs PSMN011-60MLX
MOSFET N-CH 60V 61A LFPAK33

MOSFET N-CH 60V 61A LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 11.3mOhm logiclevel MOSFET

MOSFET 60V 11.3mOhm logiclevel MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PSMN011-60MLX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PSMN011-60MLX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PSMN011-60MLX
MOSFET N-CH 60V 61A LFPAK33

MOSFET N-CH 60V 61A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PSMN011-60MLX 1727-1505-2-ND 1352152-PSMN011-60MLX 278-PSMN011-60MLX 74AH1177 PSMN011-60MLX PSMN011-60MLX PSMN011-60MLX
Product Name N-channel 60 V 11.3 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 60 V MOSFET Transistor Mosfet, N-Ch, 60V, 61A, Lfpak33 Rohs Compliant Nexperia Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 61000 milliamps 61000 milliamps
VGS(off) 20 volts
PD 91 milliwatts 91000 milliwatts 91000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BSS138BKW-BX-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
55 V, N-channel Trench MOSFET - BSH111BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
IDSS 210000 milliamps
View Details
11 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
40V 75A MOSFET Transistor - 278-BUK755R2-40B,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 203000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers