PNP general-purpose transistor in a leadless ultra small SOT883 (1.0 mm × 0.6 mm × 0.5 mm) plastic package with a board space of 1.3 mm × 0.9 mm, rated for a collector-emitter voltage of -45 V, a continuous collector current of -100 mA, and a peak collector current of -200 mA. NPN complement is the BC847M series.
PNP general-purpose transistor in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package.
NPN complement: BC847CM
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022508-BC857CM,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
BC857M series - PNP general purpose transistors DFN 3-Pin Product overview: BC857CM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857CM,315 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 150mW Surface Mount SOT-883
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, PNP, Silicon
TRANS, BIPOLAR, PNP, 45V, 0.1A, DFN1006 ROHS COMPLIANT: YES
TRANS PNP 45V 0.1A SOT883
TRANS PNP 45V 0.1A SOT883
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC857CM,315 | 1022508-BC857CM,315 | 276-BC857CM,315 | 1727-BC857CM,315DKR-ND | BC857CM,315 | 73AH9714 | BC857CM,315 | BC857CM,315 |
| Product Name | 45 V, 100 mA PNP general-purpose transistor | TRANSISTORS - Transistors (BJT) - Single - BC857CM,315 | DFN Bipolar Transistor | Single Bipolar Transistors | Trans, Bipolar, Pnp, 45V, 0.1A, Dfn1006 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Package Type | SOT883 SOT883 | SOT3; DFN1006-3 | SC-101, SOT-883 | SOT883 | TO-3 | AEC-Q101 | SC-101, SOT-883 | |
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | |||||
| VCEO | -45 volts | 45 volts | 45 volts | |||||
| PD | 250 milliwatts | |||||||
| hfe | 250 |