PQMD16 is a dual NPN/PNP resistor-equipped transistor with integrated bias resistors R1 = 22 kΩ and R2 = 47 kΩ, designed for low-current digital applications such as IC input control and mobile devices. It is housed in a leadless DFN1010B-6 (SOT1216) surface-mount package with a height of 0.37 mm. Each transistor supports a maximum collector-emitter voltage of 50 V and an output current of 100 mA. The device is AEC-Q101 qualified for automotive applications and reduces component count by integrating bias resistors within a single package.
BRT TRANSISTOR, AEC-Q101, 50V, 22K/47K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82Y7189 |
| Product Name | Brt Transistor, Aec-Q101, 50V, 22K/47K; Digital Transistor Polarity Nexperia |
| Transistor Type | Brt Transistor, Aec-Q101, 50V, 22K/47K; Digital Transistor Polarity Nexperia |