Nexperia B.V. Brt Transistor, Aec-Q101, 50V, 2.2K/47K; Digital Transistor Polarity Nexperia PQMD10

Description
BRT TRANSISTOR, AEC-Q101, 50V, 2.2K/47K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor RoHS Compliant: Yes
Description
BRT TRANSISTOR, AEC-Q101, 50V, 2.2K/47K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped transistors with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, designed for low-current digital applications and mobile devices, in a leadless DFN1010B-6 (SOT1216) package measuring 1.0 mm × 1.0 mm × 0.37 mm. Each transistor supports a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a total power dissipation of 350 mW per device and an operating junction temperature up to 150 °C. The device is AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

NPN/PNP resistor-equipped transistors with built-in bias resistors R1 = 2.2 kΩ and R2 = 47 kΩ, designed for low-current digital applications and mobile devices, in a leadless DFN1010B-6 (SOT1216) package measuring 1.0 mm × 1.0 mm × 0.37 mm. Each transistor supports a maximum collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a total power dissipation of 350 mW per device and an operating junction temperature up to 150 °C. The device is AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Brt Transistor, Aec-Q101, 50V, 2.2K/47K; Digital Transistor Polarity Nexperia - 82Y7187 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, Aec-Q101, 50V, 2.2K/47K; Digital Transistor Polarity Nexperia
82Y7187
Brt Transistor, Aec-Q101, 50V, 2.2K/47K; Digital Transistor Polarity Nexperia 82Y7187
BRT TRANSISTOR, AEC-Q101, 50V, 2.2K/47K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor RoHS Compliant: Yes

BRT TRANSISTOR, AEC-Q101, 50V, 2.2K/47K; Digital Transistor Polarity:NPN and PNP Complement; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 82Y7187
Product Name Brt Transistor, Aec-Q101, 50V, 2.2K/47K; Digital Transistor Polarity Nexperia
Transistor Type Brt Transistor, Aec-Q101, 50V, 2.2K/47K; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
7 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Bipolar Transistors - 1220286 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details