PQMB11 is a dual PNP resistor-equipped transistor with built-in 10 kΩ bias resistors R1 and R2, designed for low-current digital applications. It is housed in a DFN1010B-6 (SOT1216) surface-mount package measuring 1.0 mm × 1.0 mm with a height of 0.37 mm. Each transistor supports a maximum collector-emitter voltage of -50 V and a continuous collector current of -100 mA. The device has a total power dissipation of 350 mW at 25 °C ambient temperature and a junction temperature rating of 150 °C. It is AEC-Q101 qualified for automotive use.
BRT TRANSISTOR, AEC-Q101, -50V, 10K/10K; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 82Y7186 |
| Product Name | Brt Transistor, Aec-Q101, -50V, 10K/10K; Digital Transistor Polarity Nexperia |
| Transistor Type | Brt Transistor, Aec-Q101, -50V, 10K/10K; Digital Transistor Polarity Nexperia |