650 V, 10 A ultrafast recovery rectifier with an ultrafast switching time of 27 ns, encapsulated in a D2PAK Real-2-Pin (SOT8018) package measuring 8.8 mm x 10.35 mm x 4.46 mm. It features a planar die design, Pt-doped lifetime control, and low inductance. The device is qualified to AEC-Q101 and rated for automotive applications, with a repetitive peak reverse voltage of 650 V, a maximum average forward current of 10 A at 142 °C, and a junction temperature rating of 175 °C.
High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in D2PAK Real-2-Pin (SOT8018).
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | PNU650100EJ-QJ |
| Product Name | 650 V, 10 A ultrafast recovery rectifier |
| Package | SOT8018 SOT8018 |
| RoHS Compliant | RoHS |
| VRRM | 650 volts |
| IFSM | 120 amps |
| IR | 5.00E-6 mA |