High power density, hyperfast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a CFP5 (SOD128) small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 200V 5A SOD128/CFP5
DIODE STD 200V 5A SOD128/CFP5
DIODE STD 200V 5A SOD128/CFP5
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | PNE20050EPX | 1727-PNE20050EPXDKR-ND |
| Product Name | 200 V, 5 A hyperfast recovery rectifier | Single Diodes |
| Package | SOD128 SOD128 | |
| RoHS Compliant | RoHS | |
| VRRM | 200 volts | |
| IFSM | 85 amps | |
| IR | 1.00E-6 mA |