N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) SMD plastic package measuring 1.0 x 0.6 x 0.48 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 20 V, a continuous drain current of 1.2 A at 25 °C, and a drain-source on-state resistance between 270 mΩ and 320 mΩ at VGS = 4.5 V and Tj = 25 °C. The device features 2 kV HBM ESD protection and a gate-source threshold voltage of 0.45 V to 0.95 V. Thermal resistance from junction to ambient is 150 to 175 K/W with a 1 cm² drain pad. Applications include relay driver, high-speed line driver, low-side load switch, and switching circuits.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
N-Channel JFET, 3-Pin DFN, 1 Element Product overview: PMZ290UNE2YL from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ290UNE2YL can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 890114-PMZ290UNE2YL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 1.2A (Ta) 350mW (Ta), 5.43W (Tc) Surface Mount SOT-883
Package: SC-101, SOT-883
Package: Reel - TR
Mounting: Surface Mount
Family Name: PMZ290
Categories: Discrete Semiconductor Products
Case / Package: SOT-883
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-12503-2-ND, 934068801315, 568-12503-6, 1727-2233-6, 568-12503-6-ND, 568-12503-1-ND, 1727-2233-2, 1727-2233-1, 568-12503-1, 568-12503-2
N-Channel 20V 1.2A (Ta) 350mW (Ta), 5.43W (Tc) Surface Mount SOT-883
N-Channel 20V 1.2A (Ta) 350mW (Ta), 5.43W (Tc) Surface Mount SOT-883
N-Channel 20V 1.2A (Ta) 350mW (Ta), 5.43W (Tc) Surface Mount SOT-883
MOSFET Transistor, N Channel, 1.2 A, 20 V, 0.27 ohm, 4.5 V, 700 mV RoHS Compliant: Yes
MOSFET N-CH 20V 1.2A DFN1006-3
MOSFET N-CH 20V 1.2A DFN1006-3
Single N-Channel 20 V 320 mOhm 1.4 nC 715 mW Silicon SMT Mosfet - SOT-883
MOSFET 20V N-Channel Trench MOSFET
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | PMZ290UNE2YL | 278-PMZ290UNE2YL | 890114-PMZ290UNE2YL | 1727-PMZ290UNE2YLCT-ND | 68Y7864 | PMZ290UNE2YL | PMZ290UNE2YL | 554-PMZ290UNE2YL | PMZ290UNE2YL |
| Product Name | 20 V, N-channel Trench MOSFET | N-Channel DFN MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ290UNE2YL | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 1.2 A, 20 V, 0.27 Ohm, 4.5 V, 700 Mv Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Single N-Channel 20 V 320 mOhm 1.4 nC 715 mW Silicon SMT Mosfet - SOT-883 | MOSFET |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||||
| IDSS | 1200 milliamps | 1200 milliamps | |||||||
| VGS(off) | 8 volts | ||||||||
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts |