Nexperia B.V. 30V 480MA MOSFET Transistor PMZ1000UN,315

Description
MOSFET N-CH 30V 480MA DFN1006-3 Product overview: PMZ1000UN,315 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 480MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 480MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ1000UN,315 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 480MA DFN1006-3 Product overview: PMZ1000UN,315 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 480MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 480MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ1000UN,315 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 480MA MOSFET Transistor
278-PMZ1000UN,315
30V 480MA MOSFET Transistor 278-PMZ1000UN,315
MOSFET N-CH 30V 480MA DFN1006-3 Product overview: PMZ1000UN,315 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 480MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 480MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ1000UN,315 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 480MA DFN1006-3 Product overview: PMZ1000UN,315 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 480MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 480MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMZ1000UN,315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ1000UN,315 - 1089815-PMZ1000UN,315 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ1000UN,315
1089815-PMZ1000UN,315
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ1000UN,315 1089815-PMZ1000UN,315
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089815-PMZ1000UN,31 5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN1006-3 Dimension: SC-101, SOT-883 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 480mA (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 0.89nC @ 4.5V Max Input Capacitance: 43pF @ 25V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1 Ohm @ 200mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089815-PMZ1000UN,315
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN1006-3
Dimension: SC-101, SOT-883
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 480mA (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 0.89nC @ 4.5V
Max Input Capacitance: 43pF @ 25V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1 Ohm @ 200mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 1727-5860-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5860-2-ND
Single FETs, MOSFETs 1727-5860-2-ND
N-Channel 30V 480mA (Ta) 350mW (Ta) Surface Mount SOT-883

N-Channel 30V 480mA (Ta) 350mW (Ta) Surface Mount SOT-883

Buy Now Datasheet
Single FETs, MOSFETs - 1727-5860-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5860-6-ND
Single FETs, MOSFETs 1727-5860-6-ND
N-Channel 30V 480mA (Ta) 350mW (Ta) Surface Mount SOT-883

N-Channel 30V 480mA (Ta) 350mW (Ta) Surface Mount SOT-883

Buy Now Datasheet
Single FETs, MOSFETs - 1727-5860-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-5860-1-ND
Single FETs, MOSFETs 1727-5860-1-ND
N-Channel 30V 480mA (Ta) 350mW (Ta) Surface Mount SOT-883

N-Channel 30V 480mA (Ta) 350mW (Ta) Surface Mount SOT-883

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMZ1000UN,315 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMZ1000UN,315
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMZ1000UN,315
MOSFET N-CH 30V 480MA DFN1006-3

MOSFET N-CH 30V 480MA DFN1006-3

Supplier's Site
Mosfet, N-Ch, 30V, 0.48A, Dfn1006 Rohs Compliant Nexperia - 74AH1172 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 0.48A, Dfn1006 Rohs Compliant Nexperia
74AH1172
Mosfet, N-Ch, 30V, 0.48A, Dfn1006 Rohs Compliant Nexperia 74AH1172
MOSFET, N-CH, 30V, 0.48A, DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 0.48A, DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-PMZ1000UN,315 1089815-PMZ1000UN,315 1727-5860-2-ND PMZ1000UN,315 74AH1172
Product Name 30V 480MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMZ1000UN,315 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 0.48A, Dfn1006 Rohs Compliant Nexperia
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 350 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data