Nexperia B.V. 20 V, N-channel Trench MOSFET PMX100UNZ

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package; 0.63 x 0.33 x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) Applications Battery switch High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package; 0.63 x 0.33 x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) Applications Battery switch High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology, with a 20 V drain-source voltage rating, 1.3 A continuous drain current at 4.5 V gate-source bias, and a drain-source on-state resistance of 122 to 210 mΩ at 4.5 V and 25 °C. The device has a leadless package measuring 0.63 mm × 0.33 mm × 0.25 mm and a maximum junction temperature of 150 °C. Applications include battery switching, low-side load switching, and high-speed line driving.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology, with a 20 V drain-source voltage rating, 1.3 A continuous drain current at 4.5 V gate-source bias, and a drain-source on-state resistance of 122 to 210 mΩ at 4.5 V and 25 °C. The device has a leadless package measuring 0.63 mm × 0.33 mm × 0.25 mm and a maximum junction temperature of 150 °C. Applications include battery switching, low-side load switching, and high-speed line driving.

Suppliers

Company
Product
Description
Supplier Links
20 V, N-channel Trench MOSFET - PMX100UNZ - Nexperia B.V.
Nijmegen, Netherlands
20 V, N-channel Trench MOSFET
PMX100UNZ
20 V, N-channel Trench MOSFET PMX100UNZ
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology. Features and benefits Low threshold voltage Leadless ultra small package; 0.63 x 0.33 x 0.25 mm Trench MOSFET technology Low profile (0.25 mm) Applications Battery switch High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0603-3 (SOT8013) Surface-Mounted Device (SMD) using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Leadless ultra small package; 0.63 x 0.33 x 0.25 mm
  • Trench MOSFET technology
  • Low profile (0.25 mm)

Applications

  • Battery switch
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMX100UNZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX100UNZDKR-ND
Single FETs, MOSFETs 1727-PMX100UNZDKR-ND
N-Channel 20V 1.3A (Ta) 300mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

N-Channel 20V 1.3A (Ta) 300mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMX100UNZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX100UNZCT-ND
Single FETs, MOSFETs 1727-PMX100UNZCT-ND
N-Channel 20V 1.3A (Ta) 300mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

N-Channel 20V 1.3A (Ta) 300mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMX100UNZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMX100UNZTR-ND
Single FETs, MOSFETs 1727-PMX100UNZTR-ND
N-Channel 20V 1.3A (Ta) 300mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

N-Channel 20V 1.3A (Ta) 300mW (Ta), 4.7W (Tc) Surface Mount DFN0603-3 (SOT8013)

Buy Now Datasheet
Mosfet, N-Ch, 20V, 1.3A, Dfn0603 Rohs Compliant Nexperia - 57AJ0310 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1.3A, Dfn0603 Rohs Compliant Nexperia
57AJ0310
Mosfet, N-Ch, 20V, 1.3A, Dfn0603 Rohs Compliant Nexperia 57AJ0310
MOSFET, N-CH, 20V, 1.3A, DFN0603 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 1.3A, DFN0603 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - PMX100UNZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMX100UNZ
Single FETs, MOSFETs PMX100UNZ
PMX100UN/SOT8013/DFN 0603-3

PMX100UN/SOT8013/DFN0603-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMX100UNZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMX100UNZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMX100UNZ
PMX100UN/SOT8013/DFN 0603-3

PMX100UN/SOT8013/DFN0603-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMX100UNZ 1727-PMX100UNZDKR-ND 57AJ0310 PMX100UNZ PMX100UNZ
Product Name 20 V, N-channel Trench MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 20V, 1.3A, Dfn0603 Rohs Compliant Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
IDSS 1300 milliamps 1300 milliamps
VGS(off) 12 volts
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN/NPN general-purpose double transistor - BC847BSH-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847CQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers