Nexperia B.V. 30 V, N-channel Trench MOSFET PMV90ENER

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a gate-source voltage range of −20 V to 20 V, and a continuous drain current of up to 3 A at 25 °C ambient temperature with a 6 cm² drain pad. The on-state resistance is 54 mΩ at 10 V gate-source voltage and 3 A drain current. Total power dissipation is 460 mW at 25 °C ambient with a standard footprint, and junction temperature ranges from −55 °C to 150 °C. Electrostatic discharge protection exceeds 2 kV HBM.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) surface-mounted plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a gate-source voltage range of −20 V to 20 V, and a continuous drain current of up to 3 A at 25 °C ambient temperature with a 6 cm² drain pad. The on-state resistance is 54 mΩ at 10 V gate-source voltage and 3 A drain current. Total power dissipation is 460 mW at 25 °C ambient with a standard footprint, and junction temperature ranges from −55 °C to 150 °C. Electrostatic discharge protection exceeds 2 kV HBM.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV90ENER - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV90ENER
30 V, N-channel Trench MOSFET PMV90ENER
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV90ENERDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV90ENERDKR-ND
Single FETs, MOSFETs 1727-PMV90ENERDKR-ND
N-Channel 30V 3A (Ta) 460mW (Ta) Surface Mount TO-236AB

N-Channel 30V 3A (Ta) 460mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV90ENERCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV90ENERCT-ND
Single FETs, MOSFETs 1727-PMV90ENERCT-ND
N-Channel 30V 3A (Ta) 460mW (Ta) Surface Mount TO-236AB

N-Channel 30V 3A (Ta) 460mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV90ENERTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV90ENERTR-ND
Single FETs, MOSFETs 1727-PMV90ENERTR-ND
N-Channel 30V 3A (Ta) 460mW (Ta) Surface Mount TO-236AB

N-Channel 30V 3A (Ta) 460mW (Ta) Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-PMV90ENER
N-Channel 30 V MOSFET Transistor 278-PMV90ENER
PMV90ENE - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV90ENER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV90ENER can be used for catalog matching and distributor lookup.

PMV90ENE - 30 V, N-channel Trench MOSFET TO-236 3-Pin Product overview: PMV90ENER from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PMV90ENER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV90ENER - 1089807-PMV90ENER - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV90ENER
1089807-PMV90ENER
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV90ENER 1089807-PMV90ENER
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089807-PMV90ENER Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 460mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 5.5nC @ 10V Max Input Capacitance: 160pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 72 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089807-PMV90ENER
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 5.5nC @ 10V
Max Input Capacitance: 160pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 72 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PMV90ENE/TO-236AB/RE EL 7" Q3/T

MOSFET PMV90ENE/TO-236AB/REEL 7" Q3/T

Buy Now Datasheet
Single FETs, MOSFETs - PMV90ENER - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV90ENER
Single FETs, MOSFETs PMV90ENER
MOSFET N-CHANNEL 30V 3A TO236AB

MOSFET N-CHANNEL 30V 3A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV90ENER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV90ENER
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV90ENER
MOSFET N-CHANNEL 30V 3A TO236AB

MOSFET N-CHANNEL 30V 3A TO236AB

Supplier's Site
Mosfet, N-Ch, 30V, 3A, To-236Ab Rohs Compliant Nexperia - 74AH1171 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 3A, To-236Ab Rohs Compliant Nexperia
74AH1171
Mosfet, N-Ch, 30V, 3A, To-236Ab Rohs Compliant Nexperia 74AH1171
MOSFET, N-CH, 30V, 3A, TO-236AB ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 3A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV90ENER 1727-PMV90ENERDKR-ND 278-PMV90ENER 1089807-PMV90ENER PMV90ENER PMV90ENER PMV90ENER 74AH1171
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs N-Channel 30 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMV90ENER MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 30V, 3A, To-236Ab Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 3700 milliamps 3000 milliamps
VGS(off) 20 volts
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data