Nexperia B.V. 30 V, N-channel Trench MOSFET PMV50XNEAR

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching ElectroStatic Discharge (ESD) protection > 1 kV HBM (Class H1C) AEC-Q101 qualified Applications DC to DC conversion High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching ElectroStatic Discharge (ESD) protection > 1 kV HBM (Class H1C) AEC-Q101 qualified Applications DC to DC conversion High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 3.4 A at V_GS = 4.5 V and T_amb = 25 °C, and a drain-source on-state resistance of 48 to 60 mΩ under the same conditions. The junction temperature range extends to 175 °C, with ESD protection exceeding 1 kV HBM (Class H1C) and AEC-Q101 qualification.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 30 V, a continuous drain current of 3.4 A at V_GS = 4.5 V and T_amb = 25 °C, and a drain-source on-state resistance of 48 to 60 mΩ under the same conditions. The junction temperature range extends to 175 °C, with ESD protection exceeding 1 kV HBM (Class H1C) and AEC-Q101 qualification.

Suppliers

Company
Product
Description
Supplier Links
30 V, N-channel Trench MOSFET - PMV50XNEAR - Nexperia B.V.
Nijmegen, Netherlands
30 V, N-channel Trench MOSFET
PMV50XNEAR
30 V, N-channel Trench MOSFET PMV50XNEAR
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Extended temperature range Tj = 175 °C Trench MOSFET technology Very fast switching ElectroStatic Discharge (ESD) protection > 1 kV HBM (Class H1C) AEC-Q101 qualified Applications DC to DC conversion High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Extended temperature range Tj = 175 °C
  • Trench MOSFET technology
  • Very fast switching
  • ElectroStatic Discharge (ESD) protection > 1 kV HBM (Class H1C)
  • AEC-Q101 qualified

Applications

  • DC to DC conversion
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-PMV50XNEARCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV50XNEARCT-ND
Single FETs, MOSFETs 1727-PMV50XNEARCT-ND
N-Channel 30V 3.4A (Ta) 590mW (Ta), 5.6W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.4A (Ta) 590mW (Ta), 5.6W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV50XNEARDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV50XNEARDKR-ND
Single FETs, MOSFETs 1727-PMV50XNEARDKR-ND
N-Channel 30V 3.4A (Ta) 590mW (Ta), 5.6W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.4A (Ta) 590mW (Ta), 5.6W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Single FETs, MOSFETs - 1727-PMV50XNEARTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-PMV50XNEARTR-ND
Single FETs, MOSFETs 1727-PMV50XNEARTR-ND
N-Channel 30V 3.4A (Ta) 590mW (Ta), 5.6W (Tc) Surface Mount TO-236AB

N-Channel 30V 3.4A (Ta) 590mW (Ta), 5.6W (Tc) Surface Mount TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMV50XNEAR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMV50XNEAR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMV50XNEAR
PMV50XNEA - 30 V, N-CHANNEL TREN

PMV50XNEA - 30 V, N-CHANNEL TREN

Supplier's Site
Single FETs, MOSFETs - PMV50XNEAR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PMV50XNEAR
Single FETs, MOSFETs PMV50XNEAR
PMV50XNEA - 30 V, N-CHANNEL TREN

PMV50XNEA - 30 V, N-CHANNEL TREN

Supplier's Site Datasheet
Mosfet, 30V, 3.4A, 175Deg C, 1.3W Rohs Compliant Nexperia - 32AJ8628 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 30V, 3.4A, 175Deg C, 1.3W Rohs Compliant Nexperia
32AJ8628
Mosfet, 30V, 3.4A, 175Deg C, 1.3W Rohs Compliant Nexperia 32AJ8628
MOSFET, 30V, 3.4A, 175DEG C, 1.3W ROHS COMPLIANT: YES

MOSFET, 30V, 3.4A, 175DEG C, 1.3W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMV50XNEAR 1727-PMV50XNEARCT-ND PMV50XNEAR PMV50XNEAR 32AJ8628
Product Name 30 V, N-channel Trench MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, 30V, 3.4A, 175Deg C, 1.3W Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
IDSS 3400 milliamps 3400 milliamps
VGS(off) 12 volts
PD 590 milliwatts 590 milliwatts
Unlock Full Specs
to access all available technical data